Status: | Active |
---|---|
Series: | MAXM15063EVKIT |
RoHS: | Unknown |
Highly Integrated Solution |
Wide 12V to 60V Input Range |
Fixed 5V Output, Delivers Up To 300mA Output Current |
High 81.72% Efficiency (VIN = 24V, VOUT = 5V at 220mA) |
500kHz Switching Frequency |
ENABLE/UVLO Input, Resistor-Programmable UVLO Threshold |
PFM Feature for Better Light-Load Efficiency |
Fixed Internal 4.1ms Soft-Start Time |
Active-Low RESET Output, with Pullup Resistor to VCC |
Overcurrent and Overtemperature Protection (OCP and OTP) |
Low-Profile, Surface-Mount Components |
Proven PCB Layout |
Fully Assembled and Tested |
Complies with CISPR22(EN55022) Class B Conducted and Radiated Emissions |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXM15063 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
RoHS Compliant | Yes |
EVkit for MAXM15063, 4.5V to 6 | Analog Devices |
Eval Kit, Sync Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXM15063EVKIT# ?
Additional datasheets, footprints and schematics for MAXM15063EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAXM15063EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXM15063EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXM15063EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXM15063EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXM15063EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXM15063EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXM15063EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXM15063EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAXM15063EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAXM15063EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.