Status: | Active |
---|---|
Series: | MAX9940 |
RoHS: | Unknown |
28V Protection on EXT |
Extended ESD Protection ±4kV IEC 61000-4 Contact on EXT |
±4kV IEC 61000-4 Contact on EXT |
+2.2V to +5.5V Supply Voltage Range |
13µA Quiescent Supply Current |
60ns Fault Reaction Time |
Small, 5-Pin SC70 |
-40°C to +125°C Temperature Range |
Functions | 1-Line |
---|---|
Signal Path Leakage (±nA) (max) | 5000 |
Analog Signal Range (V) | 0 to +5.5 |
VSUPPLY (V) | 2.2 to 5.5 |
VSUPPLY (Dual) (±V) (Dual) | 1.1 to 2.25 |
RON (Ω) (max) | 77.5 |
Fault Protect. (±V) | 28 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 0.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage Protector |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
IC Package Type | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Overvoltage Protector, -40 To 125Deg C | Newark Electronics |
OVERVOLTAGE PROTECTION CTRL, UMAX-8 | element14 |
Signal-Line Overvoltage Protec | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9940AXK+T ?
Additional datasheets, footprints and schematics for MAX9940AXK+T are listed on our Part Details page. You can also find images and similar parts to MAX9940AXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9940AXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9940AXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9940AXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9940AXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9940AXK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9940AXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9940AXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9940AXK+T ?
You can fill out our help required form which you can use to request a quote for MAX9940AXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.