Status: | Active |
---|---|
Series: | MAX9921 |
RoHS: | Unknown |
Withstands 60V at BAT Supply and Hall Inputs |
6V to 18V Operating Voltage Range |
Provides Supply Current and Interfaces to Two 2-Wire Hall Sensors |
Error Output with Diagnostics of Hall Inputs and BAT Voltage |
Protects Hall Sensors from Overvoltage by Isolating them from Supply Transients |
Hall Inputs Protected from Short to Ground |
Ramps Current to Hall Sensors at 4mA/µs |
Output Enable Input Allows Multiplexing of Outputs from Multiple MAX9921s |
Hall Output Filtering |
Hall Sensor Blanking Following Hall Sensor Power-Up or Restart |
Low-Power Shutdown, Controlled with OE and DIAG Inputs |
Operates with ±2V Ground Shifts Between Hall Sensor and MAX9921 |
Sensor Interface Type | Hall-Effect |
---|---|
# Channels | 2 |
VSUPPLY (V) (min) | 6 |
VSUPPLY (V) (max) | 18 |
ISUPPLY (µA) (typ) | 1000 |
Low Power Shutdown | Yes |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 0.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | - |
---|---|
Output Current | - |
Sensor Case Style | µMAX |
No. of Pins | 10Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 18V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Hall Effect Sensor, Dual, Umax-10 | Newark Electronics |
HALL EFFECT SENSOR, DUAL, UMAX-10 | element14 |
Dual, 2-Wire Hall-Effect Senso | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9921AUB+ ?
Additional datasheets, footprints and schematics for MAX9921AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9921AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9921AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9921AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9921AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9921AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9921AUB+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9921AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9921AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9921AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9921AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.