Status: | Active |
---|---|
Series: | MAX9880A |
RoHS: | Unknown |
1.8V Single-Supply Operation |
10.6mW Playback Power Consumption |
8kHz to 96kHz Stereo DAC with 96dB Dynamic Range |
8kHz to 48kHz Stereo ADC with 82dB Dynamic Range |
Support for Any Master Clock Between 10MHz to 60MHz |
Stereo Microphone Inputs Support Digital Microphones |
Stereo Headphone Amplifiers: Differential (30mW), Single-Ended, or Capacitorless (10mW) |
Stereo Line Inputs and Stereo Line Outputs |
Voiceband Filters with Stopband Attenuation Greater than 70dB |
Battery-Measurement Auxiliary ADC |
Comprehensive Headset Detection |
Dual I²S- and TDM-Compatible Digital Audio Interfaces |
I²C- or SPI-Compatible Control Bus with 3.6V Tolerant Inputs |
Functions | Audio CODEC |
---|---|
VSUPPLY (V) (min) | 1.65 (Analog)1.65 (Digital) |
VSUPPLY (V) (max) | 1.95 (Analog)3.6 (Digital) |
IQ (mA) | 6.0 (Playback) |
# ADCs | 2 |
# DACs | 2 |
SNR (dB) (ADC) | 84 |
Bit Depth (ADC) | 18 |
Sample Rate (kHz) (ADC) | 8 to 48 |
Bit Depth (DAC) | 18 |
Sample Rate (kHz) (DAC) | 8 to 96 |
Pitch (mm) | 0.4 |
Interface | Audio - I2SSerial - I2C |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | TQFN |
No. of Pins | 48Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 18bit |
ADCs / DACs Signal to Noise Ratio | 84dB |
IC Interface Type | I2C I2S |
Supply Voltage Range | 1.65V to 1.95V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, High-Performance, D | Analog Devices |
Audio Codec, 96Ksps, I2C/I2S, Tqfn-48 | Newark Electronics |
AUDIO CODEC, 96KSPS, I2C/I2S, TQFN-48 | element14 |
Where can I find additional details, specifications and documents for a MAX9880AETM+ ?
Additional datasheets, footprints and schematics for MAX9880AETM+ are listed on our Part Details page. You can also find images and similar parts to MAX9880AETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9880AETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9880AETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9880AETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9880AETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9880AETM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9880AETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9880AETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX9880AETM+ ?
You can fill out our help required form which you can use to request a quote for MAX9880AETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.