Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98390 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
RoHS Compliant | Yes |
Eval Board, Class D Audio Amplifier | Newark Electronics |
EVAL BOARD, CLASS D AUDIO POWER AMP | element14 |
Where can I find additional details, specifications and documents for a MAX98390EVSYS#?
Additional datasheets, footprints and schematics for MAX98390EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX98390EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98390EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98390EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX98390EVSYS# fall under?
The MAX98390EVSYS# is listed under Development Boards, Evaluation Tools > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX98390EVSYS# when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98390EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98390EVSYS# RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAX98390EVSYS# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98390EVSYS#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98390EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX98390EVSYS#?
You can fill out our help required form which you can use to request a quote for MAX98390EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.