Status: | Active |
---|---|
Series: | MAX98360AEVSYS-WLP |
RoHS: | Unknown |
2.5V to 5.5V Single-Supply Operation |
I2S, Left-Justified, or TDM Input |
Five Selectable Gains (-3dB, 3dB, 6dB, 9dB, and 12dB) |
Audio Channel Select (Left, Right, and Mono Mix) |
Filterless Operation |
Low EMI |
Complete Hardware System with Easy Setup, No Tools or Special Software Required |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
EVkit for digital Class D with | Analog Devices |
Eval Board, Mono Class D Audio Amplifier Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX98360AEVSYS#WLP | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX98360AEVSYS#WLP ?
Additional datasheets, footprints and schematics for MAX98360AEVSYS#WLP are listed on our Part Details page. You can also find images and similar parts to MAX98360AEVSYS#WLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98360AEVSYS#WLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98360AEVSYS#WLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98360AEVSYS#WLP you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98360AEVSYS#WLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98360AEVSYS#WLP have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98360AEVSYS#WLP .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98360AEVSYS#WLP often in real-time on the comparison pages.
What if I can't find stock of MAX98360AEVSYS#WLP ?
You can fill out our help required form which you can use to request a quote for MAX98360AEVSYS#WLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.