Status: | Active |
---|---|
Series: | MAX98358 |
RoHS: | Unknown |
Single-Supply Operation (2.5V to 5.5V) |
3.2W Output Power into 4Ω at 5V |
1.8mA Quiescent Current (VDD = 3.7V) |
92% Efficiency (RL = 8Ω, POUT = 1.5W) |
29µVRMS Output Noise (AV = 6dB) |
Low 0.013% THD+N at 1kHz |
Supported PDM_CLK Rates of 1.84MHz–4.32MHz and 5.28MHz–8.64MHz |
Supports Left, Right, or Left/2 + Right/2 Outputs |
Sophisticated Edge Rate Control Enables Filterless Class D Outputs |
77dB PSRR at 217Hz |
Low RF Susceptibility Rejects TDMA Noise from GSM Radios |
Extensive Click-and-Pop Reduction Circuitry |
Robust Short-Circuit and Thermal Protection |
Available in Space-Saving Packages: 1.345mm x 1.435mm WLP (0.4mm Pitch), 3mm x 3mm TQFN |
# Channels | 1 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 2.5 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 1.8 |
POUT into 4Ω @ 1% THD+N (W) (min) | 2.5 |
POUT into 4Ω @ 10% THD+N (W) (min) | 3.2 |
POUT into 8Ω @ 1% THD+N (W) (min) | 1.4 |
POUT into 8Ω @ 10% THD+N (W) (min) | 1.8 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.013 |
SNR (dB) (A- Weighted) | 99 |
PSRR (dB) (min) | 77 |
Package/Pins | TQFN/16WLP/9 |
BudgetaryPrice (See Notes) | 1.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98358 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board MAX98358 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EV Kit - Digital input class D | Analog Devices |
Evaluation Board, Audio Amplifier | Newark Electronics |
EVALUATION BOARD, AUDIO AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX98358EVSYS#TQFN ?
Additional datasheets, footprints and schematics for MAX98358EVSYS#TQFN are listed on our Part Details page. You can also find images and similar parts to MAX98358EVSYS#TQFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98358EVSYS#TQFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98358EVSYS#TQFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98358EVSYS#TQFN you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98358EVSYS#TQFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98358EVSYS#TQFN have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98358EVSYS#TQFN .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98358EVSYS#TQFN often in real-time on the comparison pages.
What if I can't find stock of MAX98358EVSYS#TQFN ?
You can fill out our help required form which you can use to request a quote for MAX98358EVSYS#TQFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.