Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 2.25W |
Supply Voltage Range | 2.6V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
AUDIO AMPLIFIER, CLASS D, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX9830AETA+TG2Z?
Additional datasheets, footprints and schematics for MAX9830AETA+TG2Z are listed on our Part Details page. You can also find images and similar parts to MAX9830AETA+TG2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9830AETA+TG2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9830AETA+TG2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9830AETA+TG2Z fall under?
The MAX9830AETA+TG2Z is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to MAX9830AETA+TG2Z when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9830AETA+TG2Z you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9830AETA+TG2Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9830AETA+TG2Z have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX9830AETA+TG2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9830AETA+TG2Z often in real-time on the comparison pages.
What if I can't find stock of MAX9830AETA+TG2Z?
You can fill out our help required form which you can use to request a quote for MAX9830AETA+TG2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.