Status: | Last Time Buy |
---|---|
Series: | MAX9830 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 2.25W |
Supply Voltage Range | 2.6V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
AUDIO AMPLIFIER, CLASS D, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX9830AETA+T?
Additional datasheets, footprints and schematics for MAX9830AETA+T are listed on our Part Details page. You can also find images and similar parts to MAX9830AETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9830AETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9830AETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9830AETA+T fall under?
The MAX9830AETA+T is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX9830AETA+T when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9830AETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9830AETA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9830AETA+T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX9830AETA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9830AETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9830AETA+T?
You can fill out our help required form which you can use to request a quote for MAX9830AETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.