Status: | Active |
---|---|
Series: | MAX98090_EVKITWLP |
RoHS: | Unknown |
2.8V to 5.5V Single-Supply Operation |
Proven Audio PCB Layout |
On-Board USB-to-I2C Interface |
On-Board USB-to-I2S Converter |
On-Board S/PDIF Transceiver |
On-Board Clock Source |
On-Board Digital Microphone |
Windows XP-, Windows 7-, and Windows 8-Compatible Software |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX98090 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Evaluation Kit MAX98090 2 A to mini-B USB Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Stereo Audio Codec | Newark Electronics |
EVAL BOARD, STEREO AUDIO CODEC | element14 |
Where can I find additional details, specifications and documents for a MAX98090EVKIT#WLP ?
Additional datasheets, footprints and schematics for MAX98090EVKIT#WLP are listed on our Part Details page. You can also find images and similar parts to MAX98090EVKIT#WLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98090EVKIT#WLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98090EVKIT#WLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98090EVKIT#WLP you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98090EVKIT#WLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98090EVKIT#WLP have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX98090EVKIT#WLP .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98090EVKIT#WLP often in real-time on the comparison pages.
What if I can't find stock of MAX98090EVKIT#WLP ?
You can fill out our help required form which you can use to request a quote for MAX98090EVKIT#WLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.