Status: | Active |
---|---|
Series: | MAX9788 |
RoHS: | Unknown |
Integrated Charge-Pump Power Supply—No Inductor Required |
14VP-P Voltage Swing into Piezoelectric Speaker |
2.7V to 5.5V Single-Supply Operation |
Clickless/Popless Operation |
Small Thermally Efficient Packages 4mm x 4mm 28-Pin TQFN 2mm x 2.5mm 20-Bump WLP |
4mm x 4mm 28-Pin TQFN |
2mm x 2.5mm 20-Bump WLP |
# Channels | 1 |
---|---|
Class | Boosted/G |
Spkr. Amp. VCC (V) (min) | 2.7 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 8 |
POUT into 8Ω @ 1% THD+N (W) (min) | 2.4 |
POUT into 8Ω @ 10% THD+N (W) (min) | 2.8 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.07 |
SNR (dB) (A- Weighted) | 108 |
PSRR (dB) (min) | 77 |
Package/Pins | TQFN/28WLP/20 |
BudgetaryPrice (See Notes) | 1.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | G |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2.4W |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TQFN |
No. of Pins | 28Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
14VP-P, Class G Ceramic Speaker Driver | RS |
14VP-P, Class G Ceramic Speake | Analog Devices |
AUDIO AMP, CLASS G, 2.4W, TQFN-28 | element14 |
Audio Amp, Class G, 2.4W, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9788ETI+ ?
Additional datasheets, footprints and schematics for MAX9788ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX9788ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9788ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9788ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9788ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9788ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9788ETI+ have stock available?
Authorised distributors including RS, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9788ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9788ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX9788ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX9788ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.