Status: | Active |
---|---|
Series: | MAX9708 |
RoHS: | Unknown |
2 x 21W Output Power in Stereo Mode (8Ω, THD = 10%) |
1 x 42W Output Power in Mono Mode (4Ω, THD = 10%) |
High Efficiency: Up to 87% |
Filterless Class D Amplifier |
Unique Spread-Spectrum Mode |
Programmable Gain (+22dB, +25dB, +29.5dB, +36dB) |
High PSRR (90dB at 1kHz) |
Differential Inputs Suppress Common-Mode Noise |
Shutdown and Mute Control |
Integrated Click-and-Pop Suppression |
Low 0.1% THD+N |
Current Limit and Thermal Protection |
Programmable Thermal Flag |
SYNC Input/Output |
Available in Thermally Efficient, Space-Saving 56-Pin TQFN Package |
# Channels | 2 |
---|---|
Class | D |
Spkr. Amp. VCC (V) (min) | 10 |
Spkr. Amp. VCC (V) (max) | 18 |
Spkr. Amp. ICC (mA) (typ) | 20 |
POUT into 4Ω @ 1% THD+N (W) (min) | 32 |
POUT into 4Ω @ 10% THD+N (W) (min) | 42 |
POUT into 8Ω @ 1% THD+N (W) (min) | 16 |
POUT into 8Ω @ 10% THD+N (W) (min) | 21 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.15 |
SNR (dB) (A- Weighted) | 95 |
PSRR (dB) (min) | 90 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 5.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 21W |
Supply Voltage Range | 10V to 18V |
Amplifier Case Style | TQFN |
No. of Pins | 56Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
20W/40W, Filterless, Spread-Sp | Analog Devices |
Audio Preamplifier, Class D, Tqfn-56 | Newark Electronics |
AUDIO PREAMPLIFIER, CLASS D, TQFN-56 | Farnell |
Where can I find additional details, specifications and documents for a MAX9708ETN+TD ?
Additional datasheets, footprints and schematics for MAX9708ETN+TD are listed on our Part Details page. You can also find images and similar parts to MAX9708ETN+TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9708ETN+TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9708ETN+TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9708ETN+TD you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9708ETN+TD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9708ETN+TD have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX9708ETN+TD .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9708ETN+TD often in real-time on the comparison pages.
What if I can't find stock of MAX9708ETN+TD ?
You can fill out our help required form which you can use to request a quote for MAX9708ETN+TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.