Status: | Active |
---|---|
Series: | MAX96706 |
RoHS: | Unknown |
Ideal for Safety Camera Applications Works with Low-Cost 50Ω Coax (100Ω STP) Cable Error Detection of Video/Control Data High-Immunity Mode for Robust Control-Channel EMC Tolerance Retransmission of Control Data Upon Error Best-in-Class Supply Current: 190mA (max) Adaptive Equalization for 15m Cable at Full Speed 32-Pin (5mm × 5mm) TQFN/SWTQFN Package Horizontal- and Vertical-Sync Encoding and Tracking |
Works with Low-Cost 50Ω Coax (100Ω STP) Cable |
Error Detection of Video/Control Data |
High-Immunity Mode for Robust Control-Channel EMC Tolerance |
Retransmission of Control Data Upon Error |
Best-in-Class Supply Current: 190mA (max) |
Adaptive Equalization for 15m Cable at Full Speed |
32-Pin (5mm × 5mm) TQFN/SWTQFN Package |
Horizontal- and Vertical-Sync Encoding and Tracking |
High-Speed Deserialization for Megapixel Cameras Up to 1.74Gbps Serial-Bit Rate 6.25MHz to 87MHz × 12-Bit + H/V Data 36.66MHz to 116MHz × 12-Bit + H/V Data (through Internal Encoding) |
Up to 1.74Gbps Serial-Bit Rate |
6.25MHz to 87MHz × 12-Bit + H/V Data |
36.66MHz to 116MHz × 12-Bit + H/V Data (through Internal Encoding) |
Multiple Modes for System Flexibility 9.6kbps to 1Mbps Control Channel in UART, I2C (with Clock Stretch), or UART-to-I2C Modes 2:1 Input Mux for Camera Selection 15 Hardware-Selectable I2C-Device Addresses Pairs with Any Maxim GMSL Serializer Crosspoint Switch Maps Data to any Output |
9.6kbps to 1Mbps Control Channel in UART, I2C (with Clock Stretch), or UART-to-I2C Modes |
2:1 Input Mux for Camera Selection |
15 Hardware-Selectable I2C-Device Addresses |
Pairs with Any Maxim GMSL Serializer |
Crosspoint Switch Maps Data to any Output |
Reduces EMI and Shielding Requirements Spread-Spectrum Serial-Input Tracking and Transfer to the Parallel Output 1.7V to 1.9V Core and 1.7V to 3.6V I/O Supply |
Spread-Spectrum Serial-Input Tracking and Transfer to the Parallel Output |
1.7V to 1.9V Core and 1.7V to 3.6V I/O Supply |
Peripheral Features for System Verification Built-In PRBS Receiver for BER Testing Eye-Width Monitor Allows In-System Test of High-Speed Serial Link Dedicated “Up/Down” GPI for Camera Frame Sync Trigger and Other Uses |
Built-In PRBS Receiver for BER Testing |
Eye-Width Monitor Allows In-System Test of High-Speed Serial Link |
Dedicated “Up/Down” GPI for Camera Frame Sync Trigger and Other Uses |
Meets AEC-Q100 Automotive Specification -40°C to +115°C Operating Temperature Range ±8kV Contact and ±15kV Air IEC 61000-4-2 and ISO 10605 ESD Protection |
-40°C to +115°C Operating Temperature Range |
±8kV Contact and ±15kV Air IEC 61000-4-2 and ISO 10605 ESD Protection |
Signal Type (Rx) | CML |
---|---|
Signal Type (Tx) | CMOSLVCMOS |
Functions | Deserializer |
# Rx | 1 |
# Tx | 14 |
Data Rates (Mbps) | 1500 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 1.74Gbps |
IC Input Type | CML LVCMOS |
IC Output Type | CML |
Driver Case Style | TQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
No. of Inputs | 1 |
No. of Outputs | 14Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Deserialiser, Aec-Q100, 1.74Gbps, Tqfn-Ep | Newark Electronics |
1.5Gbps GMSL Deserializer with | Analog Devices |
DESERIALISER, AECQ100, 1.74GBPS, TQFN-EP | element14 |
Where can I find additional details, specifications and documents for a MAX96706GTJ/V+ ?
Additional datasheets, footprints and schematics for MAX96706GTJ/V+ are listed on our Part Details page. You can also find images and similar parts to MAX96706GTJ/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX96706GTJ/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX96706GTJ/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX96706GTJ/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX96706GTJ/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX96706GTJ/V+ have stock available?
Authorised distributors including Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for MAX96706GTJ/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX96706GTJ/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX96706GTJ/V+ ?
You can fill out our help required form which you can use to request a quote for MAX96706GTJ/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.