Status: | Production |
---|---|
Series: | MAX96705 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 1.74Gbps |
IC Input Type | CMOS LVCMOS |
IC Output Type | CML |
Driver Case Style | TQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
No. of Inputs | 16 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
1.5Gbps GMSL Serializer | Analog Devices |
Serialiser, 1.74Gbps, Tqfn-32 | Newark Electronics |
SERIALISER, 1.74GBPS, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX96705GTJ/V+?
Additional datasheets, footprints and schematics for MAX96705GTJ/V+ are listed on our Part Details page. You can also find images and similar parts to MAX96705GTJ/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX96705GTJ/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX96705GTJ/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX96705GTJ/V+ fall under?
The MAX96705GTJ/V+ is listed under Data Path Management.
Can I view similar or alternative parts?
You can view similar parts to MAX96705GTJ/V+ when available in the Data Path Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX96705GTJ/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX96705GTJ/V+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX96705GTJ/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX96705GTJ/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX96705GTJ/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX96705GTJ/V+?
You can fill out our help required form which you can use to request a quote for MAX96705GTJ/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.