Status: | Active |
---|---|
Series: | MAX966 |
RoHS: | Unknown |
Ultra-Low Single-Supply Operation down to +1.6V |
Rail-to-Rail Common-Mode Input Voltage Range |
3µA Quiescent Supply Current per Comparator |
Open-Drain Outputs Swing Beyond VCC |
1.235V ±1.5% Precision Internal Reference (MAX965/967/968/969) |
10µs Propagation Delay (50mV overdrive) |
Available in Space-Saving Packages: 8-Pin µMAX (MAX965–MAX968) 16-Pin QSOP (MAX969/MAX970) |
8-Pin µMAX (MAX965–MAX968) |
16-Pin QSOP (MAX969/MAX970) |
tPD (ns) (typ) | 10000 |
---|---|
VOS (mV) (max) | 4 |
VSUPPLY (Total) (V) (min) | 1.6 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 5 |
Logic Out | Open Drain |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 20µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | µMAX |
No. of Pins | 8Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Micropower, | Analog Devices |
COMPARATOR, DUAL, 20US, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX966EUA+ ?
Additional datasheets, footprints and schematics for MAX966EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX966EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX966EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX966EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX966EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX966EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX966EUA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14 and Farnell have stock available or on a lead time for MAX966EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX966EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX966EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX966EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.