Status: | Active |
---|---|
Series: | MAX9646 |
RoHS: | Unknown |
Tiny, 1mm x 1mm x 0.6mm 4-Bump UCSP Footprint = Two 0402 Resistors Also Available in a 5-Pin SOT23 Package |
Footprint = Two 0402 Resistors |
Also Available in a 5-Pin SOT23 Package |
Ultra-Low Operating Current (700nA max) |
-0.3V to +5.5V Input Voltage Range |
Internal 0.2V Reference Trimmed to 1% Accuracy |
15µs Propagation Delay |
-40°C to +85°C Extended Temperature Range |
tPD (µs) (typ) | 15 |
---|---|
VSUPPLY (V) (min) | 1 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 1 |
Thresh. (V) | 0.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5UCSP (B)/4 |
BudgetaryPrice (See Notes) | 0.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 15µs |
Supply Voltage Range | -0.3V to 5.5V 1V to 5.5V |
Comparator Case Style | UCSP |
No. of Pins | 4Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power Comparators with Pre | Analog Devices |
Comparator, Nanopower, -40 To 85Deg C | Newark Electronics |
COMPARATOR, NANOPOWER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX9646EBS+TG45 ?
Additional datasheets, footprints and schematics for MAX9646EBS+TG45 are listed on our Part Details page. You can also find images and similar parts to MAX9646EBS+TG45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9646EBS+TG45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9646EBS+TG45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9646EBS+TG45 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9646EBS+TG45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9646EBS+TG45 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX9646EBS+TG45 .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9646EBS+TG45 often in real-time on the comparison pages.
What if I can't find stock of MAX9646EBS+TG45 ?
You can fill out our help required form which you can use to request a quote for MAX9646EBS+TG45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.