Status: | Active |
---|---|
Series: | MAX9615 |
RoHS: | Unknown |
VCC = 1.7V to 5.5V (0°C to +70°C) |
VCC = 1.8V to 5.5V (-40°C to +125°C) |
Low 100µV (max) VOS |
Rail-to-Rail Inputs and Outputs |
Low 210µA Supply Current, 1µA in Shutdown |
Autotrim Offset Calibration |
2.8MHz Bandwidth |
Excellent RF Immunity |
Unity Gain BW (MHz) (typ) | 2.8 |
---|---|
Input IBIAS (nA) (max) | 0.00155 |
VOS (µV) (max) | 100 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | SC70/8 |
BudgetaryPrice (See Notes) | 1.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.8MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, High-Efficiency, Si | Analog Devices |
Op Amp, 2.8Mhz, 1.3V/Us, Sc-70-8 | Newark Electronics |
OP AMP, 2.8MHZ, 1.3V/US, SC-70-8 | element14 |
Where can I find additional details, specifications and documents for a MAX9615AXA+T ?
Additional datasheets, footprints and schematics for MAX9615AXA+T are listed on our Part Details page. You can also find images and similar parts to MAX9615AXA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9615AXA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9615AXA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9615AXA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9615AXA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9615AXA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9615AXA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9615AXA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9615AXA+T ?
You can fill out our help required form which you can use to request a quote for MAX9615AXA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.