MAX9611EVKIT+ by Analog Devices

Evaluation Kit for the MAX9611 and MAX9612

Status: Active
Series: MAX9611EVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX9611 evaluation kit (EV kit) is an assembled and tested PCB used to evaluate the MAX9611 high-side current-sense amplifier with an integrated 12-bit ADC and a gain block that can be configured either as an op amp or as a comparator. The on-board microcontroller, which is connected to the PC through the universal serial bus (USB) port, acts as the I²C master. The EV kit also includes Windows XP®-, Windows Vista®-, and Windows® 7-compatible software, which provides a simple user interface for exercising the device’s features. The program is menu driven and offers a graphical user interface (GUI) complete with control buttons and status displays. The EV kit comes with the MAX9611AUB+ installed (noninverting configuration). Contact the factory for free samples of the pin-compatible MAX9612AUB+ (inverting configuration).

Where to Buy

Prices starting from US$73.59

Distributor Stock
Logo for Farnell
Farnell
from US$75.05
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$73.59
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$80.54
-
Buy Now
Logo for element14
element14
from US$79.65
-
Buy Now

Features

60V Current Sense with Integrated ADC
Windows XP-, Windows Vista-, and Windows 7-Compatible Software
On-Board Microcontroller to Generate I²C Commands
Easy-to-Use, Menu-Driven Software
USB-PC Connection (Cable Included)


MAX9611EVKIT+ Signal Conditioning Development Kits by Analog Devices

EVAL KIT, CURRENT SENSE AMPLIFIER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Eval Kit MAX9611 (High-Side, C | Analog Devices
Eval Kit, Current Sense Amplifier Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX9611EVKIT+ | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9611EVKIT+ ?

Additional datasheets, footprints and schematics for MAX9611EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX9611EVKIT+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9611EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9611EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9611EVKIT+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9611EVKIT+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9611EVKIT+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9611EVKIT+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9611EVKIT+ often in real-time on the comparison pages.

What if I can't find stock of MAX9611EVKIT+ ?

You can fill out our help required form which you can use to request a quote for MAX9611EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay