Status: | Active |
---|---|
Series: | MAX9291 |
RoHS: | Unknown |
Ideal for High-Definition Video Applications HDMI 1.4a input with Integrated Input Equalizer, DDC, and Input Termination Drives Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP Cable 104MHz High-Bandwidth Mode Supports 1920 × 720p/60Hz Display with 24-Bit Color Serializer Pre/Deemphasis Allows 15m Cable at Full Speed Up to 192kHz Sample Rate and 32-Bit Sample Depth for 7.1 Channel HD Audio |
HDMI 1.4a input with Integrated Input Equalizer, DDC, and Input Termination |
Drives Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP Cable |
104MHz High-Bandwidth Mode Supports 1920 × 720p/60Hz Display with 24-Bit Color |
Serializer Pre/Deemphasis Allows 15m Cable at Full Speed |
Up to 192kHz Sample Rate and 32-Bit Sample Depth for 7.1 Channel HD Audio |
Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 25MHz to 104MHz Pixel Clock 9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I²C, or I²C Mode with Clock-Stretch Capability |
Up to 3.12Gbps Serial-Bit Rate |
25MHz to 104MHz Pixel Clock |
9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I²C, or I²C Mode with Clock-Stretch Capability |
Reduces EMI and Shielding Requirements Serial Output Programmable for 100mV to 500mV Single-Ended or 100mV to 400mV Differential Programmable Spread Spectrum Reduces EMI Tracks Spread Spectrum on Input High-Immunity Mode for Maximum Control-Channel Noise Rejection |
Serial Output Programmable for 100mV to 500mV Single-Ended or 100mV to 400mV Differential |
Programmable Spread Spectrum Reduces EMI |
Tracks Spread Spectrum on Input |
High-Immunity Mode for Maximum Control-Channel Noise Rejection |
Peripheral Features for System Power-Up and Verification Built-In PRBS Generator for BER Testing of the Serial Link Programmable Choice of 9 Default Device Addresses Dedicated “Up/Down” GPO for Touch-Screen Interrupt and Other Uses Remote/Local Wake-Up from Sleep Mode |
Built-In PRBS Generator for BER Testing of the Serial Link |
Programmable Choice of 9 Default Device Addresses |
Dedicated “Up/Down” GPO for Touch-Screen Interrupt and Other Uses |
Remote/Local Wake-Up from Sleep Mode |
Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature ±8kV Contact and ±15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
-40°C to +105°C Operating Temperature |
±8kV Contact and ±15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
Signal Type (Tx) | CML |
---|---|
Functions | Serializer |
# Tx | 1 |
Data Rates (Mbps) | 3120 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 12.21 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 3.12Gbps |
IC Input Type | HDMI |
IC Output Type | CML |
Driver Case Style | TQFN |
No. of Pins | 56Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
No. of Inputs | 3 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Serialiser, 3.12Gbps, Tqfn-56 | Newark Electronics |
SERIALISER, 3.12GBPS, TQFN-56 | element14 |
GMSL Serializer for Coax and S | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9291GTN+ ?
Additional datasheets, footprints and schematics for MAX9291GTN+ are listed on our Part Details page. You can also find images and similar parts to MAX9291GTN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9291GTN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9291GTN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9291GTN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9291GTN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9291GTN+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX9291GTN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9291GTN+ often in real-time on the comparison pages.
What if I can't find stock of MAX9291GTN+ ?
You can fill out our help required form which you can use to request a quote for MAX9291GTN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.