Status: | Active |
---|---|
Series: | MAX9271 |
RoHS: | Unknown |
Ideal for Camera Applications Drives Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP Error Detection/Correction 9.6kbps to 1Mbps Control Channel in I²C-to-I²C Mode with Clock Stretch Capability Best-in-Class Supply Current: 75mA (max) Double-Rate Clock for Megapixel Cameras Serializer Pre/Deemphasis Allows 15m Cable at Full Speed 32-Pin (5mm × 5mm) TQFN Package with 0.5mm Lead Pitch |
Drives Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP |
Error Detection/Correction |
9.6kbps to 1Mbps Control Channel in I²C-to-I²C Mode with Clock Stretch Capability |
Best-in-Class Supply Current: 75mA (max) |
Double-Rate Clock for Megapixel Cameras |
Serializer Pre/Deemphasis Allows 15m Cable at Full Speed |
32-Pin (5mm × 5mm) TQFN Package with 0.5mm Lead Pitch |
High-Speed Data Serialization for Megapixel Cameras Up to 1.5Gbps Serial-Bit Rate with Single or Double Input: 6.25MHz to 100MHz Clock |
Up to 1.5Gbps Serial-Bit Rate with Single or Double Input: 6.25MHz to 100MHz Clock |
Multiple Control-Channel Modes for System Flexibility 9.6kbps to 1Mbps Control Channel in UART-to-UART or UART-to-I²C Modes |
9.6kbps to 1Mbps Control Channel in UART-to-UART or UART-to-I²C Modes |
Reduces EMI and Shielding Requirements Output Programmable for 100mV to 500mV Single-Ended or 100mV to 400mV Differential Programmable Spread Spectrum on the Serial Output Reduces EMI Bypassable Input PLL for Parallel Clock Jitter Attenuation Tracks Spread Spectrum on Parallel Input |
Output Programmable for 100mV to 500mV Single-Ended or 100mV to 400mV Differential |
Programmable Spread Spectrum on the Serial Output Reduces EMI |
Bypassable Input PLL for Parallel Clock Jitter Attenuation |
Tracks Spread Spectrum on Parallel Input |
Peripheral Features for Camera Power-Up and Verification Built-In PRBS Generator for BER Testing of the Serial Link Up to Five GPIO Ports Dedicated "Up/Down" GPO for Camera Frame Sync Trigger and Other Uses Remote/Local Wake-Up from Sleep Mode |
Built-In PRBS Generator for BER Testing of the Serial Link |
Up to Five GPIO Ports |
Dedicated "Up/Down" GPO for Camera Frame Sync Trigger and Other Uses |
Remote/Local Wake-Up from Sleep Mode |
Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature ±8kV Contact and ±15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
-40°C to +105°C Operating Temperature |
±8kV Contact and ±15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
Signal Type (Rx) | CMOSLVCMOS |
---|---|
Signal Type (Tx) | CML |
Functions | Serializer |
# Rx | 16 |
# Tx | 1 |
Data Rates (Mbps) | 1500 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 4.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 1.5Gbps |
IC Input Type | Parallel |
IC Output Type | CML |
Driver Case Style | TQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
No. of Inputs | 16 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.5Gbps 16-bit Coax/STP serial | Analog Devices |
Serialiser, 16Bit, 1.5Gbps, Tqfn-Ep-32 | Newark Electronics |
SERIALISER, 16BIT, 1.5GBPS, TQFN-EP-32 | element14 |
Where can I find additional details, specifications and documents for a MAX9271GTJ+T ?
Additional datasheets, footprints and schematics for MAX9271GTJ+T are listed on our Part Details page. You can also find images and similar parts to MAX9271GTJ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9271GTJ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9271GTJ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9271GTJ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9271GTJ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9271GTJ+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9271GTJ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9271GTJ+T often in real-time on the comparison pages.
What if I can't find stock of MAX9271GTJ+T ?
You can fill out our help required form which you can use to request a quote for MAX9271GTJ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.