Status: | Active |
---|---|
Series: | MAX9247 |
RoHS: | Unknown |
Preemphasis Improves Eye Diagram and Signal Integrity at the Output |
Proprietary Data Encoding for DC Balance and Reduced EMI |
Control Data Sent During Video Blanking |
Five Control Data Inputs are Single-Bit-Error Tolerant |
Programmable Phase-Shifted LVDS Signaling Reduces EMI |
Output Common-Mode Filter Reduces EMI |
Greater Than 10m STP Cable Drive |
Wide ±2% Reference Clock Tolerance |
ISO 10605 and IEC 61000-4-2 Level 4 ESD Protection |
Separate Input Supply Allows Interface to 1.8V to 3.3V Logic |
+3.3V Core Supply |
Space-Saving LQFP Package |
-40°C to +85°C and -40°C to +105°C Operating Temperature Ranges |
Signal Type (Rx) | LVCMOS |
---|---|
Signal Type (Tx) | LVDS |
Functions | Serializer |
# Rx | 27 |
# Tx | 1 |
Data Rates (Mbps) | 756 |
VSUPPLY (V) | 3.3 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 6.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SERDES Function | Serialiser |
---|---|
Data Rate | 840Mbps |
IC Input Type | LVTTL |
IC Output Type | LVDS |
Driver Case Style | LQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
RoHS Compliant | Yes |
27-Bit, 2.5MHz-to-42MHz DC-Bal | Analog Devices |
Serialiser, 27-Bit, 840Mbps, Lqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9247ECM+T ?
Additional datasheets, footprints and schematics for MAX9247ECM+T are listed on our Part Details page. You can also find images and similar parts to MAX9247ECM+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9247ECM+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9247ECM+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9247ECM+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9247ECM+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9247ECM+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX9247ECM+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9247ECM+T often in real-time on the comparison pages.
What if I can't find stock of MAX9247ECM+T ?
You can fill out our help required form which you can use to request a quote for MAX9247ECM+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.