Status: | Active |
---|---|
Series: | MAX9012 |
RoHS: | Unknown |
Ultra-Fast, 5ns Propagation Delay |
Low Quiescent Current: 900µA (MAX9010/MAX9011) 1.3mA (MAX9013) 2.4mA (MAX9012) |
900µA (MAX9010/MAX9011) |
1.3mA (MAX9013) |
2.4mA (MAX9012) |
Single-Supply 4.5V to 5.5V Applications |
Input Range Extends Below Ground |
No Minimum Input Signal Slew-Rate Requirement |
No Supply-Current Spikes During Switching |
Stable when Driven with Slow-Moving Inputs |
No Output Phase Reversal for Overdriven Inputs |
TTL-Compatible Outputs (Complementary for MAX9013) |
Latch Function Included (MAX9011/MAX9013) |
High-Precision Comparators 0.7mV Input Offset Voltage 3.0V/mV Voltage Gain |
0.7mV Input Offset Voltage |
3.0V/mV Voltage Gain |
Available in Tiny 6-Pin SC70 and SOT23 Packages |
tPD (ns) (typ) | 5 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 4.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 2100 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 5ns |
Supply Voltage Range | 4.5V to 5.5V |
Comparator Case Style | µMAX |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Case Style | µMAX |
Base Number | 9012 |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | TTL |
Supply Current | 2.4mA |
SC70, 5ns, Low-Power, Single-S | Analog Devices |
COMPARATOR, DUAL, 5.5VIN, 8µMAX | Farnell |
Where can I find additional details, specifications and documents for a MAX9012EUA+ ?
Additional datasheets, footprints and schematics for MAX9012EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX9012EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9012EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9012EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9012EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9012EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9012EUA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX9012EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9012EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9012EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX9012EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.