Status: | Active |
---|---|
Series: | MAX891L |
RoHS: | Unknown |
Ultra-Small µMAX Package-Only 1.11mm High |
2.7V to 5.5V Input Range |
Programmable Current Limit |
Low 13µA Quiescent Current at VIN = 3.3V, 0.1µA Switch Off |
Thermal Shutdown |
FAULT-bar Indicator Output |
On-Resistances: |
0.12Ω (MAX891L) |
0.25Ω (MAX892L) |
Current Limit (mA) (min) | 500 |
---|---|
Current Limit (mA) (max) | 500 |
# Power Switches | 1 |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 15 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.1 |
RON (Ω) (typ) | 0.12 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 500mA |
On State Resistance | 0.15ohm |
Distribution Switch Case Style | µMAX |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current-Limited, High-Side P-C | Analog Devices |
POWER LOAD SWITCH, 5.5V, UMAX-8 | element14 |
Power Load Switch, 5.5V, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX891LEUA+T ?
Additional datasheets, footprints and schematics for MAX891LEUA+T are listed on our Part Details page. You can also find images and similar parts to MAX891LEUA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX891LEUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX891LEUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX891LEUA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX891LEUA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX891LEUA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX891LEUA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX891LEUA+T often in real-time on the comparison pages.
What if I can't find stock of MAX891LEUA+T ?
You can fill out our help required form which you can use to request a quote for MAX891LEUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.