Status: | Unknown |
---|---|
Series: | 2.5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 180mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 8891 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 2.5V |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 3V |
Ic, Ldo, 150Ma, 2.5V, 5Sc70 | Newark Electronics |
IC, LDO, 150MA, 2.5V, 5SC70 | element14 |
Where can I find additional details, specifications and documents for a MAX8891EXK25+T?
Additional datasheets, footprints and schematics for MAX8891EXK25+T are listed on our Part Details page. You can also find images and similar parts to MAX8891EXK25+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8891EXK25+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8891EXK25+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8891EXK25+T fall under?
The MAX8891EXK25+T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX8891EXK25+T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8891EXK25+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8891EXK25+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8891EXK25+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8891EXK25+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8891EXK25+T often in real-time on the comparison pages.
What if I can't find stock of MAX8891EXK25+T?
You can fill out our help required form which you can use to request a quote for MAX8891EXK25+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.