Status: | Active |
---|---|
Series: | MAX8860 |
RoHS: | Unknown |
High Output Current (300mA) |
Low Output Voltage Noise: 60µVRMS |
Low 105mV Dropout at 200mA Output |
Low 120µA No-Load Supply Current |
Thermal-Overload and Short-Circuit Protection |
Reverse Battery Protection |
10nA Logic-Controlled Shutdown |
Active-low FAULT Indicator |
Small, Space-Saving µMAX Package (1.1mm max height) |
Small 2.2µF Output Capacitor Saves Space and Cost |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 6.5 |
Adj. VOUT (V) (min) | 1.25 |
Adj. VOUT (V) (max) | 6.5 |
Rated ILOAD (mA) | 300 |
Preset VOUT (V) | 3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.15 |
ICC (µA) (max) | 270 |
Output Voltage Noise (µV RMS) (typ) | 55 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-4% |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 0.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Reset Type | - |
Digital IC Case | - |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dropout Voltage Vdo | 155mV |
Input Voltage Max | 6.5V |
Input Voltage Min | 2.5V |
LDO Regulator Case Style | µMAX |
Operating Temperature Range | -40°C to +85°C |
Output Current | 300mA |
Output Voltage Adjustable Range | 1.25V to 6.5V |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 6.5V |
Low-Dropout, 300mA Linear Regu | Analog Devices |
LDO REGULATOR, 0.3A, 1.8V, 8MICROMAX | element14 |
Where can I find additional details, specifications and documents for a MAX8860EUA18+ ?
Additional datasheets, footprints and schematics for MAX8860EUA18+ are listed on our Part Details page. You can also find images and similar parts to MAX8860EUA18+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8860EUA18+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8860EUA18+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8860EUA18+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8860EUA18+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8860EUA18+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX8860EUA18+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8860EUA18+ often in real-time on the comparison pages.
What if I can't find stock of MAX8860EUA18+ ?
You can fill out our help required form which you can use to request a quote for MAX8860EUA18+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.