Status: | Active |
---|---|
Series: | MAX8814 |
RoHS: | Unknown |
Reduces External Components and Total Cost Integrated Current-Sensing Circuit, MOSFET Pass Element, and Thermally Regulation Circuitry No Reverse Blocking Diode Required |
Integrated Current-Sensing Circuit, MOSFET Pass Element, and Thermally Regulation Circuitry |
No Reverse Blocking Diode Required |
Guarantees Safe and Accurate Battery Charging Proprietary Die Temperature Regulation Control (+115°C) Allows Maximum Charging Current Without Damaging the IC 4.25V to 28V Input Voltage Range with Over-Voltage Protection Above +7V to Protect Against Unqualified or Faulty AC Adapters Soft-Start Limits Inrush Current |
Proprietary Die Temperature Regulation Control (+115°C) Allows Maximum Charging Current Without Damaging the IC |
4.25V to 28V Input Voltage Range with Over-Voltage Protection Above +7V to Protect Against Unqualified or Faulty AC Adapters |
Soft-Start Limits Inrush Current |
Integrated System Features for Compact Designs Programmable Fast-Charge Current: 1ARMS Max Charge-Current Monitor for Fuel Gauging (ISET) Input Power-Source Detection Output (Active-Low POK) and Charge-Enable Input (Active-Low EN) Output for Autobooting (ABO) |
Programmable Fast-Charge Current: 1ARMS Max |
Charge-Current Monitor for Fuel Gauging (ISET) |
Input Power-Source Detection Output (Active-Low POK) and Charge-Enable Input (Active-Low EN) |
Output for Autobooting (ABO) |
Reduce Power Dissipation Low Dropout Voltage (300mV at 500mA) |
Low Dropout Voltage (300mV at 500mA) |
Charging VIN (V) (max) | 6.5 |
---|---|
Max. ICHG (A) | 0.6 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 28 |
Charger (V) | 4.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | 28V |
Charge Current Max | 600mA |
Battery IC Case Style | TDFN |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
28V Linear Li+ Battery Charger | Analog Devices |
Battery Charger, Li-Ion, 0.065Ma, Tdfn-8 | Newark Electronics |
BATTERY CHARGER, LI-ION, 0.065MA, TDFN-8 | element14 |
BATT CHARGER, LI-ION, 28V, 8TDFN | Farnell |
Where can I find additional details, specifications and documents for a MAX8814ETA+T ?
Additional datasheets, footprints and schematics for MAX8814ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX8814ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8814ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8814ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8814ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8814ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8814ETA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8814ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8814ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX8814ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX8814ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.