Status: | Active |
---|---|
Series: | MAX8660, MAX8660A, MAX8660B |
RoHS: | Unknown |
Optimized for Marvell's PXA300 and Armada 100 Family of Processors |
Protected to 7.5V—Shutdown Above 6.3V |
Four Synchronous Step-Down Converters REG1, REG2, REG3, REG4 |
REG1, REG2, REG3, REG4 |
Four LDO Regulators REG5, REG6, REG7, REG8 |
REG5, REG6, REG7, REG8 |
2MHz Switching Allows Small Components |
Low, 20µA Deep-Sleep Current |
Low-Battery Monitor and Reset Output |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 6 |
# Step-Down Outputs | 4 |
# LDO Outputs | 4 |
VOUT (V) (min) | 0.725 |
VOUT (V) (max) | 3.3 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 6.02 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 8 |
Digital IC Case | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Efficiency, Low-IQ, PMICs | Analog Devices |
Power Management Unit, Tqfn-40 | Newark Electronics |
POWER MANAGEMENT UNIT, TQFN-40 | element14 |
Where can I find additional details, specifications and documents for a MAX8660ETL+T ?
Additional datasheets, footprints and schematics for MAX8660ETL+T are listed on our Part Details page. You can also find images and similar parts to MAX8660ETL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8660ETL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8660ETL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8660ETL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8660ETL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8660ETL+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8660ETL+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8660ETL+T often in real-time on the comparison pages.
What if I can't find stock of MAX8660ETL+T ?
You can fill out our help required form which you can use to request a quote for MAX8660ETL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.