Status: | Production |
---|---|
Series: | MAX8632 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 100% |
Controller IC Case Style | TQFN |
No. of Pins | 28Pins |
Switching Frequency | 600kHz |
Topology | Buck Synchronous Buck |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 700mV |
Input Voltage Max | 28V |
Input Voltage Min | 2V |
Linear Regulator Case Style | TQFN |
Output Current | 15A |
Output Type | Adjustable |
Output Voltage Max | 5.5V |
Output Voltage Min | 700mV |
Integrated DDR Power-Supply So | Analog Devices |
LINEAR VOLT REG, ADJ, 15A, TQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX8632ETI+T?
Additional datasheets, footprints and schematics for MAX8632ETI+T are listed on our Part Details page. You can also find images and similar parts to MAX8632ETI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8632ETI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8632ETI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8632ETI+T fall under?
The MAX8632ETI+T is listed under DDR/QDR Memory Bus Termination.
Can I view similar or alternative parts?
You can view similar parts to MAX8632ETI+T when available in the DDR/QDR Memory Bus Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8632ETI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8632ETI+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX8632ETI+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX8632ETI+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8632ETI+T often in real-time on the comparison pages.
What if I can't find stock of MAX8632ETI+T?
You can fill out our help required form which you can use to request a quote for MAX8632ETI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.