Status: | Active |
---|---|
Series: | MAX86150EVSYS |
RoHS: | Unknown |
Prices starting from US$144.00
Real-Time Monitoring of PPG and 1-Lead ECG |
Data-Logging Capability |
Windows® 10 Compatible GUI Software |
Integrated Dry Electrodes |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX86150 |
Kit Application Type | Medical - Health Platform |
Application Sub Type | Integrated PPG & ECG Bio-Sensor Module |
Kit Contents | Eval Board MAX86150 Two Stainless Steel Dry Electrode CR2032 Android Tablet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for 3rd Gen High-Accurac | Analog Devices |
Eval Board, Ppg & Ecg Bio-Sensor Module | Newark Electronics |
EVAL BOARD, PPG & ECG BIO-SENSOR MODULE | element14 |
Where can I find additional details, specifications and documents for a MAX86150EVSYS# ?
Additional datasheets, footprints and schematics for MAX86150EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX86150EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX86150EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX86150EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX86150EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX86150EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX86150EVSYS# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX86150EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX86150EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX86150EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX86150EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.