Status: | Active |
---|---|
Series: | MAX86140EVSYS |
RoHS: | Unknown |
Prices starting from US$134.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$156.35
|
6
in stock
|
Buy Now | |
Analog Devices
from US$134.97
|
88
in stock
|
Buy Now | |
element14
from US$156.23
|
16
in stock
|
Buy Now | |
Farnell
from US$148.20
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$143.00
|
1
in stock
|
Buy Now | |
CoreStaff
from US$267.17
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$154.81
|
-
|
Buy Now |
Quick Evaluation of the MAX86140/MAX86141 |
Supports Optimization of Configurations |
Facilitates Understanding MAX86140/MAX86141 Architecture and Solution Strategy |
Real-time Monitoring |
Data Logging Capabilities |
On-Board Accelerometer |
Bluetooth LE |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX86140 MAX32620 |
Kit Application Type | Data Acquisition |
Application Sub Type | Pulse Oximeter & Heart Rate Monitor |
Kit Contents | Eval Board MAX86140 Data Acquisition EVSYS Micro-PCB MAX32620UCBLEEK# Sensor PCB MAX86140OSBEK# |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for 2nd Generation Front | Analog Devices |
EVAL BOARD, OPTICAL DATA ACQUISITION | element14 |
MAX86140EVSYS#,Sensor Dev Tools | RS |
Eval Board, Optical Data Acquisition | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX86140EVSYS# ?
Additional datasheets, footprints and schematics for MAX86140EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX86140EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX86140EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX86140EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX86140EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX86140EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX86140EVSYS# have stock available?
Authorised distributors including Analog Devices, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MAX86140EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX86140EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX86140EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX86140EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.