Status: | Active |
---|---|
Series: | MAX8576 |
RoHS: | Unknown |
3V to 28V Supply Voltage Range |
1.2% Accurate Over Temperature |
Adjustable Output Voltage Down to 0.6V |
200kHz to 500kHz Switching Frequency |
Adjustable Temperature-Compensated Hiccup Current Limit |
Lossless Peak Current Sensing |
Monotonic Startup into Prebias Output (MAX8576/MAX8578) |
Startup Overvoltage Protection (MAX8577/MAX8579) |
Enable/Shutdown |
Adjustable Soft-Start |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 25 |
IOUT1 (A) (max) | 15 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3V to 28V Input, Low-Cost, Hys | Analog Devices |
DC/DC CTRL, SYNC BUCK, 500KHZ, UMAX-10 | Farnell |
Dc/Dc Ctrl, Sync Buck, 500Khz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8576EUB+T ?
Additional datasheets, footprints and schematics for MAX8576EUB+T are listed on our Part Details page. You can also find images and similar parts to MAX8576EUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8576EUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8576EUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8576EUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8576EUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8576EUB+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8576EUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8576EUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX8576EUB+T ?
You can fill out our help required form which you can use to request a quote for MAX8576EUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.