Status: | Active |
---|---|
Series: | MAX8570 |
RoHS: | Unknown |
15V or Adjustable Output Voltage Up to 28V |
Safety Features Protect Against Output Faults |
20mA at 20V from a Single Li+ Battery |
True Shutdown |
87% Efficiency |
Up to 800kHz Switching Frequency |
Small, 6-Pin SOT23 and µDFN (MAX8570 Only) Packages |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.7 |
VOUT1 (V) (max) | 28 |
IOUT1 (A) (max) | 0.01 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.025 |
Shutdown Mode Supply Current (µA) (typ) | 0.05 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Package/Pins | SOT23/6UDFN/6 |
BudgetaryPrice (See Notes) | 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LCD STEP-UP CONVERTER, 5.5V, SOT-23-6 | element14 |
High-Efficiency LCD Boost with | Analog Devices |
Lcd Step-Up Converter, 5.5V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8570EUT+T ?
Additional datasheets, footprints and schematics for MAX8570EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX8570EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8570EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8570EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8570EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8570EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8570EUT+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX8570EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8570EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX8570EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX8570EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.