Status: | Active |
---|---|
Series: | MAX8536 |
RoHS: | Unknown |
Simple, Integrated, and Inexpensive ORing MOSFET Controller |
ORing MOSFET Drive for 12V (MAX8535/MAX8585) and 3.3V or 5V (MAX8536) Bus |
Eliminates ORing Diode Power Dissipation and Reverse Leakage Current |
Provides N + 1 Redundant Supply Capability for Highly Reliable Systems |
Isolates Failed Supply from Output Bus in <1µs |
Reverse-Current Flow Detection |
Programmable Soft-Start |
Logic-Enable Input |
Adjustable Overvoltage and Undervoltage Trip Points |
Fault-Indicator Output |
Space-Saving 8-Pin µMAX Package |
Reverse Current Protect. | Yes |
---|---|
Under Voltage Protect | Yes |
Charge Pump Cap. | Yes |
Soft Start | Yes |
Enable | Yes |
Fault Indicator | Yes |
Package/Pins | UMAX/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | ORing MOSFET Controller |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ORing MOSFET Controllers with | Analog Devices |
ORING MOSFET CONTROLLER, UMAX-8 | Farnell |
Oring Mosfet Controller, 5.5V, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8536EUA+ ?
Additional datasheets, footprints and schematics for MAX8536EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX8536EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8536EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8536EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8536EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8536EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8536EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8536EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8536EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX8536EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX8536EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.