Status: | Active |
---|---|
Series: | MAX834 |
RoHS: | Unknown |
Prevent Deep Discharge of Batteries |
Precision ±1.25% Voltage Threshold |
Latched Output (Once Low, Stays Low Until Cleared) |
SOT23-5 Package |
Low Cost |
+2.5V to +11V Wide Operating Voltage Range |
< 2µA Typical Supply Current |
Open-Drain Output (MAX834)/Push-Pull Output (MAX835) |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1 |
Reset Out | Active LowOpen Drain |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V)Latched Output |
ICC (µA) (max) | 13 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 2.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.204V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 11V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 834 |
IC Generic Number | 834 |
Logic Function Number | 834 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | -20mA |
Supply Current | 2.4µA |
Supply Voltage Range | 2.5V to 11V |
VOLT MONITOR, SMD, SOT-23-5, 834 | element14 |
Micropower, Latching Voltage M | Analog Devices |
Where can I find additional details, specifications and documents for a MAX834EUK+ ?
Additional datasheets, footprints and schematics for MAX834EUK+ are listed on our Part Details page. You can also find images and similar parts to MAX834EUK+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX834EUK+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX834EUK+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX834EUK+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX834EUK+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX834EUK+ have stock available?
Authorised distributors including element14, Farnell and Analog Devices have stock available or on a lead time for MAX834EUK+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX834EUK+ often in real-time on the comparison pages.
What if I can't find stock of MAX834EUK+ ?
You can fill out our help required form which you can use to request a quote for MAX834EUK+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.