Status: | Active |
---|---|
Series: | MAX77950EVKIT |
RoHS: | Unknown |
Ready-to-Go EV Kit with Receiver Coil |
Multiple Test Points to Measure Output Voltage (VOUT), Rectifier Output Voltage (VRECT), and AC Voltage |
Graphical User Interface (GUI) Software for the Multifunction Test |
LED Indication to Monitor Operation |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77950 |
Kit Application Type | Wireless Development |
Application Sub Type | Wireless Power Receiver |
Kit Contents | Eval Board MAX77950 Planar Coil S/W |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for WPC/PMA Dual Mode Wi | Analog Devices |
Eval Board, Wireless Pwr Receiver | Newark Electronics |
EVAL BOARD, WIRELESS PWR RECEIVER | element14 |
Where can I find additional details, specifications and documents for a MAX77950EVKIT# ?
Additional datasheets, footprints and schematics for MAX77950EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77950EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77950EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77950EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77950EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77950EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77950EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX77950EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77950EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77950EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77950EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.