Status: | Active |
---|---|
Series: | MAX77827EVKIT |
RoHS: | Unknown |
Prices starting from US$24.60
Sense Points for High-Accuracy Measurements |
Accessible Test Points for EN, POK, and OUTS |
Output Voltage Adjustable Through SEL |
FPWM and Skip Mode Configurable (Skip Mode Default) |
UVLO Rising = 2.6V, UVLO Falling = 1.9V (MAX77827CEWC+) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77827 |
Kit Application Type | Power Management |
Application Sub Type | Buck-Boost Converter |
Kit Contents | Evaluation Kit MAX77827 |
RoHS Compliant | Yes |
EVKIT for Tiny Buck-Boost Conv | Analog Devices |
MAX77827EVKIT#, Buck-Boost Conv Dev Kit | RS |
Eval Kit, Buck-Boost Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX77827EVKIT# ?
Additional datasheets, footprints and schematics for MAX77827EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77827EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77827EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77827EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77827EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77827EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77827EVKIT# have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for MAX77827EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77827EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77827EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77827EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.