Status: | Active |
---|---|
Series: | MAX77813 |
RoHS: | Unknown |
VIN Range: 2.30V to 5.5V |
VOUT Range: 2.60V to 5.14V (I2C Programmable in 20mV Step) |
Up to 2A Output Current in Boost Mode (VIN = 3.0V, VOUT = 3.4V, ILIM = High) |
Up to 3A Output Current in Buck Mode (ILIM = High) |
Up to 97% Peak Efficiency |
SKIP Mode for Optimal Light Load Efficiency |
55μA (Typ) Low Quiescent Current |
3.4MHz High Speed I2C Serial Interface |
Input Current Limit Selection Pin |
Power-OK Output |
2.5MHz Switching Frequency |
Protection Features Soft-Start Thermal Shutdown Overvoltage Protection Overcurrent Protection |
Soft-Start |
Thermal Shutdown |
Overvoltage Protection |
Overcurrent Protection |
1.827mm x 2.127mm, 20-Bump WLP |
VIN (V) (min) | 2.3 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.6 |
VOUT1 (V) (max) | 5.14 |
IOUT1 (A) (max) | 2 |
Switch Type | Internal |
Preset VOUT (V) | 3.33.4 |
Output Adjust. Method | Preset |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Alternate Topology | Step-DownStep-Up |
Switching Frequency (kHz) | 2500 |
Design Tools | EE-Sim |
Package/Pins | WLP/20 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 0.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77813EWP33+ |
Kit Application Type | Power Management |
Application Sub Type | Buck-Boost Converter |
Kit Contents | Eval Board MAX77813EWP33+ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
EVKIT for High-Efficiency Buck | Analog Devices |
Eval Kit, Buck-Boost Converter | Newark Electronics |
EVAL KIT, BUCK-BOOST CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX77813EVKIT# ?
Additional datasheets, footprints and schematics for MAX77813EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77813EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77813EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77813EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77813EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77813EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77813EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX77813EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77813EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77813EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77813EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.