Status: | Active |
---|---|
Series: | MAX77812EVKIT |
RoHS: | Unknown |
20A Maximum Output Current (5A per phase) |
VIN Range: 2.5V to 5.5V |
VOUT Range: 0.250V to 1.525V with 5mV Steps |
±0.5% Initial Output Accuracy with Differential Sensing |
5 User-selectable Phase Configurations |
91% Peak Efficiency (VIN = 3.8V, VOUT = 1.1V) |
Auto (SKIP/PWM) and Forced PWM Modes |
Enhanced Load Transient Response |
Programmable Ramp-up/down Slew Rates |
Programmable Startup/Shutdown Sequence |
UVLO, Short-Circuit, and Thermal Protections |
2 User-programmable General-Purpose Inputs |
3.4MHz High Speed I2C and 30MHz SPI Interface |
3.408mm x 3.368mm 64-Bumps WLP Package |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77812 |
Kit Application Type | Power Management |
Application Sub Type | Quad Phase Buck Regulator |
Kit Contents | Eval Board MAX77812 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Quad-Phase Buck Regulator | Analog Devices |
Eval Board, Quad-Phase Buck Regulator | Newark Electronics |
EVAL BOARD, QUAD-PHASE BUCK REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MAX77812EVKIT# ?
Additional datasheets, footprints and schematics for MAX77812EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77812EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77812EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77812EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77812EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77812EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77812EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX77812EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77812EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77812EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77812EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.