Status: | Active |
---|---|
Series: | MAX77756 |
RoHS: | Unknown |
Wide Input Power Supply 3V to 24V Supply Voltage 500mA (max) Output Current 1.8V, 3.3V, or 5.0V Factory-Set VOUT with Optional I2C Control: 1.5V to 7.5V in 50mV Steps External Feedback Resistor VOUT Option (1V to 99% VSUP) Hardware or Software Enable |
3V to 24V Supply Voltage |
500mA (max) Output Current |
1.8V, 3.3V, or 5.0V Factory-Set VOUT with Optional I2C Control: 1.5V to 7.5V in 50mV Steps |
External Feedback Resistor VOUT Option (1V to 99% VSUP) |
Hardware or Software Enable |
Dual-Input Power MUX Replaces Common-Cathode Diode Arrays Automatic Ideal-Diode ORing Voltage Selector 250mΩ MOSFETs Minimize Power Consumption, BOM, and Solution Size |
Automatic Ideal-Diode ORing Voltage Selector |
250mΩ MOSFETs Minimize Power Consumption, BOM, and Solution Size |
Low IQ Enables Always-On Rails 1.5µA Quiescent Current (Only SUP Powered) 19µA Quiescent Current (IN1/IN2 Powered) 88% Peak Efficiency (12VSUP, 3.3VOUT) |
1.5µA Quiescent Current (Only SUP Powered) |
19µA Quiescent Current (IN1/IN2 Powered) |
88% Peak Efficiency (12VSUP, 3.3VOUT) |
Safe and Easy to Use Short-Circuit and Thermal Protection 8ms Soft-Start Software-Enabled Spread Spectrum Pin-Programmable Inductor Peak Current Level |
Short-Circuit and Thermal Protection |
8ms Soft-Start |
Software-Enabled Spread Spectrum |
Pin-Programmable Inductor Peak Current Level |
Small Size 2.33mm × 1.42mm (0.7mm max height) Wafer-Level Package (WLP) 15-Bump, 0.4mm Pitch, 3 × 5 Array |
2.33mm × 1.42mm (0.7mm max height) Wafer-Level Package (WLP) |
15-Bump, 0.4mm Pitch, 3 × 5 Array |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 24 |
VOUT1 (V) (min) | 1.5 |
VOUT1 (V) (max) | 7.5 |
IOUT1 (A) (max) | 0.5 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | Digital/VIDPreset |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Design Tools | EE-Sim |
Package/Pins | WLP/15 |
BudgetaryPrice (See Notes) | 0.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 24V |
DC / DC Converter IC Case | WLP |
No. of Pins | 15Pins |
Output Current | 500mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Wide Input Voltage Buck | Analog Devices |
DC/DC CONV, SYNC BUCK, 1MHZ, WLP-15 | Farnell |
Where can I find additional details, specifications and documents for a MAX77756BEWL+ ?
Additional datasheets, footprints and schematics for MAX77756BEWL+ are listed on our Part Details page. You can also find images and similar parts to MAX77756BEWL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77756BEWL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77756BEWL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77756BEWL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77756BEWL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77756BEWL+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX77756BEWL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77756BEWL+ often in real-time on the comparison pages.
What if I can't find stock of MAX77756BEWL+ ?
You can fill out our help required form which you can use to request a quote for MAX77756BEWL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.