Status: | Active |
---|---|
Series: | MAX77681EVKIT |
RoHS: | Unknown |
Easy to Use GUI Drives I2C Interface Fully Assembled and Tested |
GUI Drives I2C Interface |
Fully Assembled and Tested |
Emulates System Loading On-Board Electronic Load for SIMO Buck-Boost Outputs Electronic Load has Steady-State, Transient, and Random Modes |
On-Board Electronic Load for SIMO Buck-Boost Outputs |
Electronic Load has Steady-State, Transient, and Random Modes |
Evaluates Both Push-Button and Slider-Switch On-Key Options |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77681AEWV+ |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck-Boost Converter |
Kit Contents | Evaluation Kit MAX77681AEWV+ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
MAX77681EVKIT for highly integ | Analog Devices |
Eval Kit, Buck-Boost Converter | Newark Electronics |
EVAL KIT, BUCK-BOOST CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX77681EVKIT# ?
Additional datasheets, footprints and schematics for MAX77681EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77681EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77681EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77681EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77681EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77681EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77681EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX77681EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77681EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77681EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77681EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.