Status: | Active |
---|---|
Series: | MAX77503EVKIT |
RoHS: | Unknown |
Proven PCB Reference Design and Layout |
Easy to Use |
Simple Hardware Control: Jumpers and Test Points for EN, BIASEN, and POK |
GUI Drives I2C Interface for Optional Software Control |
Fully Assembled and Tested |
USB to I2C Converter Allows for Easy Communication |
Windows-Based Software GUI Controls Registers |
Level Translator (MAX3395) Allows for Adjusting I2C Bus Voltage from 1.8V to 3.3V |
On-Board Electronic Load Emulates System Loading |
Steady-State, Transient, and Random Modes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77503AEWC+ |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX77503AEWC+ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
EVKITs for 14V Input, 1.5A Hig | Analog Devices |
Eval Kit, Synchronous Buck Converter | Newark Electronics |
EVAL KIT, SYNCHRONOUS BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX77503AEVKIT# ?
Additional datasheets, footprints and schematics for MAX77503AEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77503AEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77503AEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77503AEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77503AEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77503AEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77503AEVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX77503AEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77503AEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77503AEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77503AEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.