Status: | Active |
---|---|
Series: | MAX77324EVKIT |
RoHS: | Unknown |
Proven PCB Reference Design and Layout |
Fully Assembled and Tested |
Sense Points for High-Accuracy Measurements |
Test Point and Jumper for Enable |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77324EWTAD+ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Kit MAX77324EWTAD+ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MAX77324 EVKIT for 1.5A, High- | Analog Devices |
Eval Kit, Synchronous Buck Converter | Newark Electronics |
EVAL KIT, SYNCHRONOUS BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX77324EVKIT# ?
Additional datasheets, footprints and schematics for MAX77324EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77324EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77324EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77324EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77324EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77324EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77324EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX77324EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77324EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77324EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77324EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.