Status: | Active |
---|---|
Series: | MAX7500 |
RoHS: | Unknown |
Timeout Prevents Bus Lockup (MAX7500, MAX7501, MAX7502) |
Hardware Reset for Added Protection |
I²C Bus Interface |
3.0V to 5.5V Supply Voltage Range |
250µA (typ) Operating Supply Current |
3µA (typ) Shutdown Supply Current |
±1.5°C (max) Temperature Accuracy (-25°C to +100°C, 3-σ) |
µMAX, SO Packages Save Space |
Separate Open-Drain OS Output Operates as Interrupt or Comparator/Thermostat Input |
Register Readback Capability |
Improved LM75 Second Source |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Temperature Sensors an | Analog Devices |
Temperature Sensor, 2Deg C, Umax-8 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX7500MUA+ ?
Additional datasheets, footprints and schematics for MAX7500MUA+ are listed on our Part Details page. You can also find images and similar parts to MAX7500MUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7500MUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7500MUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7500MUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7500MUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7500MUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7500MUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7500MUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX7500MUA+ ?
You can fill out our help required form which you can use to request a quote for MAX7500MUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.