Status: | Active |
---|---|
Series: | MAX745 |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.50
|
53
in stock
|
Buy Now | |
Analog Devices
from US$7.34
|
1,575
in stock
|
Buy Now | |
Newark Electronics
from US$9.13
|
60
in stock
|
Buy Now | |
element14
from US$9.20
|
60
in stock
|
Buy Now | |
Farnell
from US$9.09
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.41
|
25
in stock
|
Buy Now | |
CoreStaff
from US$5.18
|
9
in stock
|
Buy Now |
Charges 1 to 4 Li+ Battery Cells |
±0.75% Voltage-Regulation Accuracy Using 1% Resistors |
Provides up to 4A without Excessive Heating |
90% Efficient |
Uses Low-Cost Set Resistors and N-Channel Switch |
Up to 24V Input |
Up to 18V Maximum Battery Voltage |
300kHz Pulse-Width Modulated (PWM) Operation Low-Noise, Small Components |
Low-Noise, Small Components |
Stand-Alone Operation—No Microcontroller Needed |
Charging VIN (V) (max) | 24 |
---|---|
Max. ICHG (A) | 4 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1234 |
Protected VIN (V) (max) | 24 |
Charger (V) | 18 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 5.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 24V |
Battery Charge Voltage | 12V |
Charge Current Max | 4A |
Battery IC Case Style | SSOP |
No. of Pins | 20Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 745 |
Clock Frequency | 300kHz |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 4mA |
Supply Voltage Min | 6V |
Supply Voltage Range | 6V to 24V |
Termination Type | Surface Mount Device |
Voltage Vcc Min | 6V |
Switch-Mode Lithium-Ion Batter | Analog Devices |
Battery-Charger, Switch-Mode, Smd | Newark Electronics |
BATTERY-CHARGER, SWITCH-MODE, SMD | element14 |
CHARGEUR DE BATTERIE SMPS LI-ION | RS |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX745EAP+ ?
Additional datasheets, footprints and schematics for MAX745EAP+ are listed on our Part Details page. You can also find images and similar parts to MAX745EAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX745EAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX745EAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX745EAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX745EAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX745EAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX745EAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX745EAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX745EAP+ ?
You can fill out our help required form which you can use to request a quote for MAX745EAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.