Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.77
|
No stock
|
Buy Now |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Type | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Base Number | 7456 |
No. of Drivers | 1Drivers |
Supply Current | 58mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a MAX7456EUI+?
Additional datasheets, footprints and schematics for MAX7456EUI+ are listed on our Part Details page. You can also find images and similar parts to MAX7456EUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7456EUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7456EUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX7456EUI+ fall under?
The MAX7456EUI+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX7456EUI+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7456EUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7456EUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7456EUI+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX7456EUI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7456EUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX7456EUI+?
You can fill out our help required form which you can use to request a quote for MAX7456EUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.