Status: | Active |
---|---|
Series: | MAX7375 |
RoHS: | Unknown |
2.7V to 5.5V Operation |
Factory-Trimmed Oscillator (600kHz to 9.99MHz) |
No External Components Required |
±10mA Output Drive Current |
2% Initial Accuracy |
±50ppm/°C Temp Drift |
Fast Startup Time: 5µs |
40% to 60% Maximum Duty Cycle |
5ns Output Rise and Fall Time-Low EMI |
Very Low EMI Susceptibility-No High-Impedance Nodes |
Very Low Jitter: 160psP-P at 8MHz |
Tiny Surface-Mount Package (SC70) |
-40°C to +125°C Temperature Range |
fOUT (MHz) (max) | 9.99 |
---|---|
Spread Spectrum | No |
fOUT (kHz) (min) | 600 |
ΔfOUT (%) (max) | 3.5 |
User Prog. fOUT | No |
VCC (V) | 2.7 to 5.5 |
Reset Out | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SC70/3 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 1.84MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | SC-70 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3-Pin Silicon Oscillator | Analog Devices |
Oscillator, 1.84Mhz, 5.5V, Sc-70-3 | Newark Electronics |
OSCILLATOR, 1.84MHZ, 5.5V, SC-70-3 | element14 |
Where can I find additional details, specifications and documents for a MAX7375AXR185+T ?
Additional datasheets, footprints and schematics for MAX7375AXR185+T are listed on our Part Details page. You can also find images and similar parts to MAX7375AXR185+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7375AXR185+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7375AXR185+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7375AXR185+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7375AXR185+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7375AXR185+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7375AXR185+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7375AXR185+T often in real-time on the comparison pages.
What if I can't find stock of MAX7375AXR185+T ?
You can fill out our help required form which you can use to request a quote for MAX7375AXR185+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.