Status: | Active |
---|---|
Series: | MAX7304 |
RoHS: | Unknown |
Four LED Driver Pins on PORT15–PORT12 |
Integrated High-ESD Protection ±8kV IEC 61000-4-2 Contact Discharge ±15kV IEC 61000-4-2 Air-Gap Discharge |
±8kV IEC 61000-4-2 Contact Discharge |
±15kV IEC 61000-4-2 Air-Gap Discharge |
5V Tolerant, Open-Drain I/O Ports Capable of Constant-Current LED Drive |
256-Step PWM Individual LED Intensity-Control Accuracy |
Individual LED Blink Rates and Common LED Fade-In/Out Rates from 256ms to 4096ms |
User-Configurable Debounce Time (1ms to 32ms) |
Configurable Edge-Triggered Port Interrupt (Active-Low INT) |
1.62V to 3.6V Operating Supply Voltage |
Individually Programmable GPIOs to Two Logic Levels |
8-Channel Individual Programmable Level Translators |
Supports Hot Insertion |
400kbps, 5.5V Tolerant I²C Serial Interface with Selectable Bus Timeout |
Inputs | 16 |
---|---|
Interface | Serial - I2C CompatibleSerial 2-Wire 400kbit |
Outputs | 16 |
I/O | 16 |
Interrupt Output | Yes |
Drive Current (mA) | 20 |
VSUPPLY (V) (min) | 1.62 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | TQFN-CU/24 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Level Translating GPIO & LED Driver |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
I2C Interfaced 16-Port, Lvl-Tr | Analog Devices |
LEVEL TRANSLATING GPIO/LED DRIV, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX7304ETG+ ?
Additional datasheets, footprints and schematics for MAX7304ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX7304ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7304ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7304ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7304ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7304ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7304ETG+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX7304ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7304ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX7304ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX7304ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.