Status: | Active |
---|---|
Series: | MAX7231 |
RoHS: | Unknown |
LCD or LED | LCD |
---|---|
Display Type | Triplexed |
Interface | Parallel |
Digits or Char. | 8-Digit |
Output Format | 7 segment + 2 annunciators |
Fonts | Hexadecimal |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits | 8 |
---|---|
No. of Segments | 7 |
Driver Case Style | DIP |
No. of Pins | 40Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Type | Parallel |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
8-Digit, Triplexed LCD Decoder | Analog Devices |
Display Driver, 7 Segment, 5.5V, Dip-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7231CFIPL+ ?
Additional datasheets, footprints and schematics for MAX7231CFIPL+ are listed on our Part Details page. You can also find images and similar parts to MAX7231CFIPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7231CFIPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7231CFIPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7231CFIPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7231CFIPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7231CFIPL+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX7231CFIPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7231CFIPL+ often in real-time on the comparison pages.
What if I can't find stock of MAX7231CFIPL+ ?
You can fill out our help required form which you can use to request a quote for MAX7231CFIPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.