Status: | Active |
---|---|
Series: | MAX7219 |
RoHS: | Unknown |
10MHz Serial Interface |
Individual LED Segment Control |
Decode/No-Decode Digit Selection |
150µA Low-Power Shutdown (Data Retained) |
Digital and Analog Brightness Control |
Display Blanked on Power-Up |
Drive Common-Cathode LED Display |
Slew-Rate Limited Segment Drivers for Lower EMI (MAX7221) |
SPI, QSPI, MICROWIRE Serial Interface (MAX7221) |
24-Pin DIP and SO Packages |
LCD or LED | LED |
---|---|
Display Type | Common Cathode |
Interface | Serial 3-Wire 10Mbit |
Digits or Char. | 8-Digit |
Output Format | 7 segment + DP |
Fonts | Code B |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 5.99 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Led Display Driver, -40 To 85Deg C Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX7219EWG+T | Newark Electronics |
Serially Interfaced, 8-Digit, | Analog Devices |
Where can I find additional details, specifications and documents for a MAX7219EWG+T ?
Additional datasheets, footprints and schematics for MAX7219EWG+T are listed on our Part Details page. You can also find images and similar parts to MAX7219EWG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7219EWG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7219EWG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7219EWG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7219EWG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7219EWG+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX7219EWG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7219EWG+T often in real-time on the comparison pages.
What if I can't find stock of MAX7219EWG+T ?
You can fill out our help required form which you can use to request a quote for MAX7219EWG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.