Status: | Active |
---|---|
Series: | MAX706R |
RoHS: | Unknown |
µMAX Package, Small 8-Pin SO |
Precision Supply-Voltage Monitors 2.63V (MAX706P/R, MAX706AP/AR, and MAX708R) 2.93V (MAX706S, MAX706AS, and MAX708S) 3.08V (MAX706T, MAX706AT, and MAX708T) |
2.63V (MAX706P/R, MAX706AP/AR, and MAX708R) |
2.93V (MAX706S, MAX706AS, and MAX708S) |
3.08V (MAX706T, MAX706AT, and MAX708T) |
200ms Reset Time Delay |
Debounced TTL/CMOS-Compatible Manual Reset Input |
100µA Quiescent Current |
WDI Disable Feature (MAX706AP/AR/AS/AT) |
Watchdog Timer: 1.6s Timeout |
Reset Output Signal: Active-High Only (MAX706P, MAX706AP) Active-Low Only (MAX706R/S/T, MAX706AR/AS/AT) Active-High and Active-Low (MAX708R/S/T) |
Active-High Only (MAX706P, MAX706AP) |
Active-Low Only (MAX706R/S/T, MAX706AR/AS/AT) |
Active-High and Active-Low (MAX708R/S/T) |
Voltage Monitor for Power-Fail or Low-Battery Warning |
8-Pin Surface-Mount Package |
Guaranteed active-low RESET Assertion to VCC = 1V |
Reset Thresh. (V) | 2.5 to 3.3 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI)Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 200 |
Package/Pins | CDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
+3V Voltage Monitoring, Low-Co | Analog Devices |
Where can I find additional details, specifications and documents for a MAX706RESA+T ?
Additional datasheets, footprints and schematics for MAX706RESA+T are listed on our Part Details page. You can also find images and similar parts to MAX706RESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX706RESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX706RESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX706RESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX706RESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX706RESA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX706RESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX706RESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX706RESA+T ?
You can fill out our help required form which you can use to request a quote for MAX706RESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.